RegalRexnord Link-Belt 2K1447Z Pillow Blocks Sleeve Bearings 2K1447Z

Description
2 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
Description
2 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 2K1447Z Pillow Blocks Sleeve Bearings - 2K1447Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 2K1447Z Pillow Blocks Sleeve Bearings
2K1447Z
Link-Belt 2K1447Z Pillow Blocks Sleeve Bearings 2K1447Z
2 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

2 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 2K1447Z
Product Name Link-Belt 2K1447Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.94 inch (74.61 mm)
Bearing Bronze; Bronze
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
8 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Load Rating 126 lbs (57.09 kg)
Housing Aluminum
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Rexnord AZAFS5700F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZAFS5700F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 7 inch (178 mm)
View Details