RegalRexnord Link-Belt 2K1439Z Pillow Blocks Sleeve Bearings 2K1439Z

Description
2 7/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
Description
2 7/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 2K1439Z Pillow Blocks Sleeve Bearings - 2K1439Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 2K1439Z Pillow Blocks Sleeve Bearings
2K1439Z
Link-Belt 2K1439Z Pillow Blocks Sleeve Bearings 2K1439Z
2 7/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

2 7/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 2K1439Z
Product Name Link-Belt 2K1439Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.44 inch (61.91 mm)
Bearing Bronze; Bronze
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Rexnord AMA220778 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA220778 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
View Details