RegalRexnord Link-Belt 2K14128Z Pillow Blocks Sleeve Bearings 2K14128Z

Description
8" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
Description
8" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 2K14128Z Pillow Blocks Sleeve Bearings - 2K14128Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 2K14128Z Pillow Blocks Sleeve Bearings
2K14128Z
Link-Belt 2K14128Z Pillow Blocks Sleeve Bearings 2K14128Z
8" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

8" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 2K14128Z
Product Name Link-Belt 2K14128Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 8 inch (203 mm)
Bearing Bronze; Bronze
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SS6UTFB8 - TSS6UTFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 530 lbs (240 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plastic Pillow Block Bearings - PPL205-STL-7/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
View Details