4 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Angle Type Split Joint - 40° Off Horizontal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | 21579Z |
| Product Name | Link-Belt 21579Z Pillow Blocks Sleeve Bearings |
| Bearing Type | Plain |
| Shaft Diameter | 4.94 inch (125 mm) |
| Bearing | Bronze; Bronze |
| Housing | Cast Iron |