RegalRexnord Link-Belt 21539 Pillow Blocks Sleeve Bearings 21539

Description
2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint - 40° Off Horizontal
Description
2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint - 40° Off Horizontal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21539 Pillow Blocks Sleeve Bearings - 21539 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21539 Pillow Blocks Sleeve Bearings
21539
Link-Belt 21539 Pillow Blocks Sleeve Bearings 21539
2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint - 40° Off Horizontal

2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint - 40° Off Horizontal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21539
Product Name Link-Belt 21539 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.44 inch (61.91 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS313 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Link-Belt 1032 Pillow Blocks Sleeve Bearings - 1032 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2 inch (50.8 mm)
Bearing Babbitt
View Details