RegalRexnord Link-Belt 21495Z Pillow Blocks Sleeve Bearings 21495Z

Description
5 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
Description
5 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21495Z Pillow Blocks Sleeve Bearings - 21495Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21495Z Pillow Blocks Sleeve Bearings
21495Z
Link-Belt 21495Z Pillow Blocks Sleeve Bearings 21495Z
5 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

5 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21495Z
Product Name Link-Belt 21495Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 5.94 inch (151 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
5/8 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Rexnord AZAFS621105 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZAFS621105 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 2800 rpm
View Details