RegalRexnord Link-Belt 21447Z Pillow Blocks Sleeve Bearings 21447Z

Description
2 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
Description
2 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21447Z Pillow Blocks Sleeve Bearings - 21447Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21447Z Pillow Blocks Sleeve Bearings
21447Z
Link-Belt 21447Z Pillow Blocks Sleeve Bearings 21447Z
2 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

2 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21447Z
Product Name Link-Belt 21447Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.94 inch (74.61 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Rexnord AMEP5415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMEP5415F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 4.94 inch (125 mm)
Rated Speed 1000 rpm
View Details