RegalRexnord Link-Belt 21248Z Pillow Blocks Sleeve Bearings 21248Z

Description
3" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
3" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21248Z Pillow Blocks Sleeve Bearings - 21248Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21248Z Pillow Blocks Sleeve Bearings
21248Z
Link-Belt 21248Z Pillow Blocks Sleeve Bearings 21248Z
3" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

3" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21248Z
Product Name Link-Belt 21248Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 3 inch (76.2 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
0.1875 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Rexnord AMEP220040 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMEP220040 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
View Details