RegalRexnord Link-Belt 21240Z Pillow Blocks Sleeve Bearings 21240Z

Description
2 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
2 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21240Z Pillow Blocks Sleeve Bearings - 21240Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21240Z Pillow Blocks Sleeve Bearings
21240Z
Link-Belt 21240Z Pillow Blocks Sleeve Bearings 21240Z
2 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

2 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21240Z
Product Name Link-Belt 21240Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.5 inch (63.5 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

15/16 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Link-Belt 21548Z Pillow Blocks Sleeve Bearings - 21548Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 3 inch (76.2 mm)
Bearing Bronze; Bronze
View Details