RegalRexnord Link-Belt 21239 Pillow Blocks Sleeve Bearings 21239

Description
2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21239 Pillow Blocks Sleeve Bearings - 21239 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21239 Pillow Blocks Sleeve Bearings
21239
Link-Belt 21239 Pillow Blocks Sleeve Bearings 21239
2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

2 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site
Pillow Block/Bearing Housing - 59227418 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59227418
Pillow Block/Bearing Housing 59227418
2 7/16 PILLOW BLOCK, BABB SLEEVE. FREE 2 YEAR RADWELL WARRANTY

2 7/16 PILLOW BLOCK, BABB SLEEVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 21239 59227418
Product Name Link-Belt 21239 Pillow Blocks Sleeve Bearings Pillow Block/Bearing Housing
Bearing Type Plain
Shaft Diameter 2.44 inch (61.91 mm)
Bearing Babbitt
Housing Cast Iron
Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
1-7/8 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Rexnord AZA2107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZA2107 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
View Details