RegalRexnord Link-Belt 21224Z Pillow Blocks Sleeve Bearings 21224Z

Description
1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21224Z Pillow Blocks Sleeve Bearings - 21224Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21224Z Pillow Blocks Sleeve Bearings
21224Z
Link-Belt 21224Z Pillow Blocks Sleeve Bearings 21224Z
1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site
Pillow Block/Bearing Housing - 59227349 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59227349
Pillow Block/Bearing Housing 59227349
PILLOWBLOCK PLAIN SLEEVE BEARING, 2BOLT MOUNT, 1-1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY

PILLOWBLOCK PLAIN SLEEVE BEARING, 2BOLT MOUNT, 1-1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 21224Z 59227349
Product Name Link-Belt 21224Z Pillow Blocks Sleeve Bearings Pillow Block/Bearing Housing
Bearing Type Plain Plain
Shaft Diameter 1.5 inch (38.1 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Length 6.25 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 - TTWN-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1200 lbs (544 kg)
View Details