RegalRexnord Link-Belt 21215 Pillow Blocks Sleeve Bearings 21215

Description
15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21215 Pillow Blocks Sleeve Bearings - 21215 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21215 Pillow Blocks Sleeve Bearings
21215
Link-Belt 21215 Pillow Blocks Sleeve Bearings 21215
15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21215
Product Name Link-Belt 21215 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 0.9375 inch (23.81 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Rexnord AZAFS5507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZAFS5507F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 5.44 inch (138 mm)
View Details