Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ISO ROLLER CHAIN SPROCKETS
W.M. BERG
14LC165A-13 -- CHAIN SPROCKET
W.M. Berg
CHAIN SPROCKET
14LC165A-13
Description
Operates with 14CCF Series
W.M. Berg
Done
Datasheet
Description
Operates with 14CCF Series
Datasheet
Suppliers
Company
Product
Description
Supplier Links
W.M. Berg
Cudahy, WI, United States
CHAIN SPROCKET
14LC165A-13
CHAIN SPROCKET
14LC165A-13
Operates with 14CCF Series
Operates with 14CCF Series
Supplier's Site
Datasheet
Technical Specifications
W.M. Berg
Product Category
ISO Roller Chain Sprockets
Product Number
14LC165A-13
Product Name
CHAIN SPROCKET
Pitch
15.6
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
3.75mm (.1475") Pitch, 24 Grooves, 6mm Bore, Metal roller Chain Sprocket
A 6M 7M1424
Specs
Pitch
Miniature (3.75mm)
Material
Plastic; Plastic
Number of Teeth
24
View Details
Chengdu Leno Machinery Co., Ltd.
Chain Coupling
Specs
Bore
12 to 140 mm (0.4724 to 5.51 inch)
Bore Length
63 to 181 mm (2.48 to 7.13 inch)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
K Standard Sprockets A Type K80A
Specs
Pitch
ISO 16 (25.40mm)
Material
Mild Steel
Hub Style
Type A (Hubless)
View Details
ATLANTA Drive Systems, Inc.
Sprocket
01 12 044
Specs
Pitch
ISO 08 (12.70mm); >63.50mm; 08B
Material
Steel
Hub Style
Type A (Hubless)
View Details