W.M. Berg Row-L-ER CHAIN SPROCKET 14EM161A-36

Description
Operates with RC14SS Series
Datasheet
Description
Operates with RC14SS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Row-L-ER CHAIN SPROCKET - 14EM161A-36 - W.M. Berg
Cudahy, WI, United States
Row-L-ER CHAIN SPROCKET
14EM161A-36
Row-L-ER CHAIN SPROCKET 14EM161A-36
Operates with RC14SS Series

Operates with RC14SS Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category ISO Roller Chain Sprockets
Product Number 14EM161A-36
Product Name Row-L-ER CHAIN SPROCKET
Pitch 43.03
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details
K Standard Sprockets B Type NK15B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 35
Bore 5 to 25 mm (0.1969 to 0.9843 inch)
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
CHAIN SPROCKET - 24B110-24 - W.M. Berg
Specs
Pitch 25.37
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details