RegalRexnord Link-Belt 1143 Pillow Blocks Sleeve Bearings 1143

Description
2 11/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
2 11/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1143 Pillow Blocks Sleeve Bearings - 1143 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1143 Pillow Blocks Sleeve Bearings
1143
Link-Belt 1143 Pillow Blocks Sleeve Bearings 1143
2 11/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

2 11/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1143
Product Name Link-Belt 1143 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.69 inch (68.26 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Link-Belt 1012Z Pillow Blocks Sleeve Bearings - 1012Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Bronze; Bronze
View Details