RegalRexnord Link-Belt 1139 Pillow Blocks Sleeve Bearings 1139

Description
2 7/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
2 7/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1139 Pillow Blocks Sleeve Bearings - 1139 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1139 Pillow Blocks Sleeve Bearings
1139
Link-Belt 1139 Pillow Blocks Sleeve Bearings 1139
2 7/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

2 7/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1139
Product Name Link-Belt 1139 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.44 inch (61.91 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details