RegalRexnord Link-Belt 1127 Pillow Blocks Sleeve Bearings 1127

Description
1 11/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 11/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1127 Pillow Blocks Sleeve Bearings - 1127 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1127 Pillow Blocks Sleeve Bearings
1127
Link-Belt 1127 Pillow Blocks Sleeve Bearings 1127
1 11/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 11/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1127
Product Name Link-Belt 1127 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.69 inch (42.86 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO24 - TSSUPBO-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Link-Belt 1039 Pillow Blocks Sleeve Bearings - 1039 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2.44 inch (61.91 mm)
Bearing Babbitt
View Details