RegalRexnord Link-Belt 1119 Pillow Blocks Sleeve Bearings 1119

Description
1 3/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 3/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1119 Pillow Blocks Sleeve Bearings - 1119 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1119 Pillow Blocks Sleeve Bearings
1119
Link-Belt 1119 Pillow Blocks Sleeve Bearings 1119
1 3/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 3/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1119
Product Name Link-Belt 1119 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.19 inch (30.16 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB12 - TSSUFB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Link-Belt 3263PT3 Pillow Blocks Sleeve Bearings - 3263PT3 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 3.94 inch (100 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
View Details