RegalRexnord Link-Belt 1112 Pillow Blocks Sleeve Bearings 1112

Description
3/4" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
3/4" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1112 Pillow Blocks Sleeve Bearings - 1112 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1112 Pillow Blocks Sleeve Bearings
1112
Link-Belt 1112 Pillow Blocks Sleeve Bearings 1112
3/4" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

3/4" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1112
Product Name Link-Belt 1112 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 5mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Housing Plastic / Polymer
Length 1.34 inch (34 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Link-Belt 1016Z Pillow Blocks Sleeve Bearings - 1016Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1 inch (25.4 mm)
Bearing Bronze; Bronze
View Details