7700 Series Molded Split Sprocket With 31 Teeth And a 4 Inch Round Shaft-Ready Bore With 2 Keyways And 2 Setscrew Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 10447768 |
| Product Name | Rexnord 10447768 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 31 Teeth |
| Pitch | 9.88 inch (251 mm) |