7700 Series Stainless Steel Split Sprocket With 21 Teeth And a 40Mm Round Shaft-Ready Bore With 1 Keyway And 1 Setscrew
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 10334166 |
| Product Name | Rexnord 10334166 Metal MatTop & TableTop Sprockets |
| Material | Stainless; Stainless Steel |
| Number of Teeth | 21 Teeth |
| Pitch | 6.71 inch (170 mm) |