8500 Series Molded Split Sprocket With 17 Teeth And a 35Mm Round Shaft-Ready Bore With 1 Keyway Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 10331962 |
| Product Name | Rexnord 10331962 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 17 Teeth |
| Pitch | 4.12 inch (105 mm) |