8500 Series Molded Split Sprocket With 25 Teeth And a 35Mm Round Shaft-Ready Bore With 1 Keyway Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 10331960 |
| Product Name | Rexnord 10331960 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 25 Teeth |
| Pitch | 6.04 inch (153 mm) |