RegalRexnord Link-Belt 1032Z Pillow Blocks Sleeve Bearings 1032Z

Description
2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1032Z Pillow Blocks Sleeve Bearings - 1032Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1032Z Pillow Blocks Sleeve Bearings
1032Z
Link-Belt 1032Z Pillow Blocks Sleeve Bearings 1032Z
2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1032Z
Product Name Link-Belt 1032Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2 inch (50.8 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
1 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
Plastic Pillow Block Bearings - PPL204-STL-5/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.6250 inch (15.87 mm)
View Details