882 Series Molded Split Sprocket With 12 Teeth And a 30Mm Round Shaft-Ready Bore With 1 Keyway And 1 Setscrew Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 10322783 |
| Product Name | Rexnord 10322783 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 12 Teeth |
| Pitch | 5.8 inch (147 mm) |