RegalRexnord Link-Belt 1031 Pillow Blocks Sleeve Bearings 1031

Description
1 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1031 Pillow Blocks Sleeve Bearings - 1031 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1031 Pillow Blocks Sleeve Bearings
1031
Link-Belt 1031 Pillow Blocks Sleeve Bearings 1031
1 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1031
Product Name Link-Belt 1031 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.94 inch (49.21 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO20 - TSSUPBO-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21752 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 3.25 inch (82.55 mm)
View Details