RegalRexnord Link-Belt 1028Z Pillow Blocks Sleeve Bearings 1028Z

Description
1 3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1028Z Pillow Blocks Sleeve Bearings - 1028Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1028Z Pillow Blocks Sleeve Bearings
1028Z
Link-Belt 1028Z Pillow Blocks Sleeve Bearings 1028Z
1 3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1028Z
Product Name Link-Belt 1028Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.75 inch (44.45 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN8OPN - TTWN-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 460 lbs (209 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details