RegalRexnord Link-Belt 1028 Pillow Blocks Sleeve Bearings 1028

Description
1 3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1028 Pillow Blocks Sleeve Bearings - 1028 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1028 Pillow Blocks Sleeve Bearings
1028
Link-Belt 1028 Pillow Blocks Sleeve Bearings 1028
1 3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1028
Product Name Link-Belt 1028 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.75 inch (44.45 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
5/8 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Rexnord AMP5303F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMP5303F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.19 inch (80.96 mm)
View Details