RegalRexnord Link-Belt 1010 Pillow Blocks Sleeve Bearings 1010

Description
5/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
5/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1010 Pillow Blocks Sleeve Bearings - 1010 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1010 Pillow Blocks Sleeve Bearings
1010
Link-Belt 1010 Pillow Blocks Sleeve Bearings 1010
5/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

5/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1010
Product Name Link-Belt 1010 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 0.6250 inch (15.87 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Link-Belt 3247PT1 Pillow Blocks Sleeve Bearings - 3247PT1 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2.94 inch (74.61 mm)
Bearing Bronze; Porous Sintered Bronze Oil Impregnated
View Details