Color: Multi
Pattern Repeat: Across the roll: 13.8 inches. Up the roll: 24.8 inches
Railroaded: No
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R8436 |
| Product Name | Classic Crewel Tapestry Fabric |
| Material | Synthetic; Cotton; Natural; Polyester |