MD filled nylon is one of the most popular standard grades of NYLATECH® Cast Nylon used today. NYLATECH has formulated a Hybrid of MD and OIL utilizing the same technology as our NYLATECH® OIL grade. This provides a material possessing the same high Compressive Strength and Load Bearing properties of MD filled, with all the advantages of a Liquid Lubricant. NYLATECH® MD-OIL is especially suited for High Load – Low RPM applications, but is a superior replacement for MD in many heavy-duty friction generating applications. NYLATECH® MD-OIL Offers:
Higher Compressive Strength
Increased Load Bearing Capacity
Improved Dimensional Stability
Low Coefficient of Friction
Reduced Moisture Adsorption
Improved Machinability
Limiting PV = 5,500 psi · fpm
Typical Applications:
Pillow Blocks
Trunnion Bearings
Rope Sheaves, Pulleys, Sprockets
Slipper Pads
Dryer Bushings
High Load applications, demanding the benefits of NYLATECH® OIL
COLOR: DARK NAVY BLUE
MD filled nylon is one of the most popular standard grades of NYLATECH® Cast Nylon used today. NYLATECH has formulated a Hybrid of MD and OIL utilizing the same technology as our NYLATECH® OIL grade. This provides a material possessing the same high Compressive Strength and Load Bearing properties of MD filled, with all the advantages of a Liquid Lubricant. NYLATECH® MD-OIL is especially suited for High Load – Low RPM applications, but is a superior replacement for MD in many heavy-duty friction generating applications. NYLATECH® MD-OIL Offers:
- Higher Compressive Strength
- Increased Load Bearing Capacity
- Improved Dimensional Stability
- Low Coefficient of Friction
- Reduced Moisture Adsorption
- Improved Machinability
- Limiting PV = 5,500 psi · fpm
Typical Applications:
- Pillow Blocks
- Trunnion Bearings
- Rope Sheaves, Pulleys, Sprockets
- Slipper Pads
- Dryer Bushings
- High Load applications, demanding the benefits of NYLATECH® OIL
COLOR: DARK NAVY BLUE