STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | STEMlab 125-14 Starter Kit |
| Product Name | Data Acquisition Module |
| Form Factor | PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone |
| Excitation | Voltage (optional feature); Current (optional feature) |
| Auxiliary Outputs | Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature) |
| User Interface | Hand-held Programmer; Computer Programmable |
| Host Connection | RS232/422/485; USB; TTL; Ethernet; WiFi |