STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | STEMlab 125-14 External Clock Starter Kit |
| Product Name | Data Acquisition Module |
| Form Factor | PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone |
| Excitation | Voltage (optional feature); Current (optional feature) |
| Auxiliary Outputs | Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature) |
| User Interface | Hand-held Programmer; Computer Programmable |
| Host Connection | RS232/422/485; USB; TTL; Ethernet; WiFi |