STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | STEMlab 125-14 4-Input Starter Kit |
| Product Name | Data Acquisition Module |
| Form Factor | PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone |
| Excitation | Voltage (optional feature); Current (optional feature) |
| Auxiliary Outputs | Analog Voltage Output (optional feature); Analog Current Output (optional feature); Frequency or Pulse Output (optional feature); Timer / Counter Output; Relay Output (optional feature) |
| User Interface | Hand-held Programmer; Computer Programmable |
| Host Connection | RS232/422/485; USB; TTL; Ethernet; WiFi |