SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | SDRlab 122-16 Standard Kit |
| Product Name | Vector Network Analyzer Module |
| Host Connection | RS232; RS485 (optional feature); USB; TTL; Ethernet |
| Certifications | UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765 |
| Frequency Range | 500 to 62500 kHz |
| Resolution | 1 Hz |
| Output Power Range | -2 dBm |