Real Tech, Inc. REAL HYDROCARBONS SENSOR HFL SERIES

Description
HYDROCARBONS SENSOR Real Tech’s Hydrocarbons sensor utilizes fluorescence measuring principal and provides rapid real-time measurement of hydrocarbons (oil) in water and wastewater. Continuous hydrocarbons monitoring can bring significant value to many applications including drinking water, wastewater and environmental monitoring. LIQUID AI COMPATIBLE Our Liquid Ai data services complement our real-time water monitoring systems. Calibration Health Monitoring ensures accuracy and reliability is maintained so our clients can have the utmost confidence in their results, while our Remote Monitoring platform enables access to data anywhere, anytime. FEATURES & BENEFITS Accurate, reliable and affordable Real-time hydrocarbons (oil in water) monitoring Output as oil and/or polycyclic aromatic hydrocarbons (PAH) Long-life UV LED light sources Innovative custom calibration for higher accuracy Bypass style sensor ideal for easy access, maintenance and fouling free operation Simple to install and easy to operate
Datasheet
Description
HYDROCARBONS SENSOR Real Tech’s Hydrocarbons sensor utilizes fluorescence measuring principal and provides rapid real-time measurement of hydrocarbons (oil) in water and wastewater. Continuous hydrocarbons monitoring can bring significant value to many applications including drinking water, wastewater and environmental monitoring. LIQUID AI COMPATIBLE Our Liquid Ai data services complement our real-time water monitoring systems. Calibration Health Monitoring ensures accuracy and reliability is maintained so our clients can have the utmost confidence in their results, while our Remote Monitoring platform enables access to data anywhere, anytime. FEATURES & BENEFITS Accurate, reliable and affordable Real-time hydrocarbons (oil in water) monitoring Output as oil and/or polycyclic aromatic hydrocarbons (PAH) Long-life UV LED light sources Innovative custom calibration for higher accuracy Bypass style sensor ideal for easy access, maintenance and fouling free operation Simple to install and easy to operate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REAL HYDROCARBONS SENSOR - HFL SERIES - Real Tech, Inc.
Whitby, Ontario, Canada
REAL HYDROCARBONS SENSOR
HFL SERIES
REAL HYDROCARBONS SENSOR HFL SERIES
HYDROCARBONS SENSOR Real Tech’s Hydrocarbons sensor utilizes fluorescence measuring principal and provides rapid real-time measurement of hydrocarbons (oil) in water and wastewater. Continuous hydrocarbons monitoring can bring significant value to many applications including drinking water, wastewater and environmental monitoring. LIQUID AI COMPATIBLE Our Liquid Ai data services complement our real-time water monitoring systems. Calibration Health Monitoring ensures accuracy and reliability is maintained so our clients can have the utmost confidence in their results, while our Remote Monitoring platform enables access to data anywhere, anytime. FEATURES & BENEFITS Accurate, reliable and affordable Real-time hydrocarbons (oil in water) monitoring Output as oil and/or polycyclic aromatic hydrocarbons (PAH) Long-life UV LED light sources Innovative custom calibration for higher accuracy Bypass style sensor ideal for easy access, maintenance and fouling free operation Simple to install and easy to operate

HYDROCARBONS SENSOR

Real Tech’s Hydrocarbons sensor utilizes fluorescence measuring principal and provides rapid real-time measurement of hydrocarbons (oil) in water and wastewater. Continuous hydrocarbons monitoring can bring significant value to many applications including drinking water, wastewater and environmental monitoring.

LIQUID AI COMPATIBLE

Our Liquid Ai data services complement our real-time water monitoring systems. Calibration Health Monitoring ensures accuracy and reliability is maintained so our clients can have the utmost confidence in their results, while our Remote Monitoring platform enables access to data anywhere, anytime.

FEATURES & BENEFITS

  • Accurate, reliable and affordable
  • Real-time hydrocarbons (oil in water) monitoring
  • Output as oil and/or polycyclic aromatic hydrocarbons (PAH)
  • Long-life UV LED light sources
  • Innovative custom calibration for higher accuracy
  • Bypass style sensor ideal for easy access, maintenance and fouling free operation
  • Simple to install and easy to operate
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category Oil in Water Monitors
Product Number HFL SERIES
Product Name REAL HYDROCARBONS SENSOR
Oil in Water Monitor 0 to 150 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Process Temp -60 to 260 F (-51 to 127 C)
Features and Functionality Controller Functionality
Number of Control Relays 4
View Details
Oil in Water Analysis of Produced or Flowback Water Anazlyzer - InfraCal 2 TRANS-SP - AMETEK Spectro Scientific
Specs
Oil in Water Monitor 0 ppm
Features and Functionality Battery Powered
Display Type Video
View Details
Dual Channel Turbidity Meter - TF16-N - optek-Danulat, Inc.
Specs
Features and Functionality Controller Functionality (optional feature); Filters
Display Type None
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Oil in Water Analyzer - 204-O - Analytical Systems Int’l. Keco
Analytical Systems Int’l. Keco
Specs
Process Temp 41 to 122 F (5 to 50 C)
Features and Functionality Controller Functionality; Filters; Built-in or Self Calibration; Self-test / Diagnostics
Display Type Digital
View Details