Real Seal Company 85 A Shore Polyester Polyurethane R-85

Description
Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
85 A Shore Polyester Polyurethane - R-85 - Real Seal Company
Escondido, CA, USA
85 A Shore Polyester Polyurethane
R-85
85 A Shore Polyester Polyurethane R-85
Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Premiere Polyurethane Products

Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics.

Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category Compression Packing Seals
Product Number R-85
Product Name 85 A Shore Polyester Polyurethane
Material Classification (Polyurethane)
Unlock Full Specs
to access all available technical data

Similar Products

 - 606551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 435 psi (306 m H2O)
View Details
Compression Packing - No. 1600 Twisted Non-Asbestos - Darco Southern, Inc.
Specs
Seal Type Loose Packing
Material Classification Other; (Non-Asbestos)
Lubrication Graphite
View Details
70 A Durometer NBR - 1594 - Real Seal Company
Specs
Material Classification (Nitrile)
View Details
Flexible Metallic Packing - 1600N/100CU/100AL/124 - John Crane, Inc.
Specs
Seal Type Preformed Ring
Lubrication Graphite
Specialty Application Pump / Rotating Equipment Packing; Valve Packing
View Details