Real Seal Company 60 A Durometer Black Fluorocarbon F6001

Description
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 A Durometer Black Fluorocarbon - F6001 - Real Seal Company
Escondido, CA, USA
60 A Durometer Black Fluorocarbon
F6001
60 A Durometer Black Fluorocarbon F6001
Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Engineered Thermoset Rubber Components

Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category Compression Packing Seals
Product Number F6001
Product Name 60 A Durometer Black Fluorocarbon
Material Classification (Fluorocarbon)
Unlock Full Specs
to access all available technical data

Similar Products

 - 606582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 290 psi (204 m H2O)
View Details
75 A Durometer Brown Fluorocarbon - FB7001 - Real Seal Company
Specs
Material Classification (Fluorocarbon)
View Details
FDA Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite
Lubrication Silicone
View Details
Braided Packing - PKG 3000T - Hi-Tech Seals, Inc.
Hi-Tech Seals, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Acrylic
Lubrication Inert Lubricant
View Details