Real Seal Company 75 A Durometer Low Set Aflas A-167-75

Description
Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved frictional properties, extended wear resistance, weather, and oxidation, and improved aesthetics. Wither literally thousands of available materials, industrial and consumer products can be engineered for a wider spectrum of functionality. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved frictional properties, extended wear resistance, weather, and oxidation, and improved aesthetics. Wither literally thousands of available materials, industrial and consumer products can be engineered for a wider spectrum of functionality. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 A Durometer Low Set Aflas - A-167-75 - Real Seal Company
Escondido, CA, USA
75 A Durometer Low Set Aflas
A-167-75
75 A Durometer Low Set Aflas A-167-75
Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved frictional properties, extended wear resistance, weather, and oxidation, and improved aesthetics. Wither literally thousands of available materials, industrial and consumer products can be engineered for a wider spectrum of functionality. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Engineered Thermoplastic Mechanical Components

Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved frictional properties, extended wear resistance, weather, and oxidation, and improved aesthetics. Wither literally thousands of available materials, industrial and consumer products can be engineered for a wider spectrum of functionality.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category Compression Packing Seals
Product Number A-167-75
Product Name 75 A Durometer Low Set Aflas
Material Classification (Aflas)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 290 to 3626 psi (204 to 2552 m H2O)
pH Range ? to 14
View Details
70 A Durometer Perfluorocarbon Rubber - 9470 - Real Seal Company
Specs
Material Classification (Hydrogenated Acrylonitrile-Butadiene)
View Details
Kevlar® Packing with PTFE Suspensoid and premium Silicone oil - Style 2042 - Phelps Industrial Products
Specs
Seal Type Braided Packing
Material Classification Aramid
Lubrication Silicone
View Details