HVSB3120AY -- BERNER AIR CURTAINS
Raymond Handling Consultants, L.C.
BERNER AIR CURTAINS
HVSB3120AY
Description
BERNER AIR CURTAINS
-
Raymond Handling Consultants, L.C.
Description
BERNER AIR CURTAINS
Technical Specifications
|
Product Category
|
Air Curtains |
|
Product Number
|
HVSB3120AY |
|
Product Name
|
BERNER AIR CURTAINS |
|
Curtain Width
|
120 inch (3048 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Berner International Corporation
Features
Air Filter (optional feature); Integral Heater; Mulitple Fan Speeds (optional feature)
Air Heater
None (optional feature); Electric (optional feature); Steam (optional feature); Hot Water (optional feature)
Curtain Width
18 to 120 inch (457 to 3048 mm)
View Details
Raymond Handling Consultants, L.C.
Curtain Width
147 inch (3734 mm)
Curtain Height
15 inch (381 mm)
Air Volume
21095 SCFM (35856 m³/hr)
View Details
Features
Integral Heater; Mulitple Fan Speeds; Remote Control
Air Heater
Electric
Curtain Width
24 to 71 inch (610 to 1803 mm)
View Details