HVSB3096AY -- BERNER AIR CURTAINS
Raymond Handling Consultants, L.C.
BERNER AIR CURTAINS
HVSB3096AY
Description
BERNER AIR CURTAINS
-
Raymond Handling Consultants, L.C.
Description
BERNER AIR CURTAINS
Technical Specifications
|
Product Category
|
Air Curtains |
|
Product Number
|
HVSB3096AY |
|
Product Name
|
BERNER AIR CURTAINS |
|
Curtain Width
|
102 inch (2591 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Air Filter
Air Heater
Electric
Curtain Width
38.31 inch (973 mm)
View Details
Raymond Handling Consultants, L.C.
Curtain Width
60 inch (1524 mm)
Curtain Height
144 inch (3658 mm)
Air Volume
4000 SCFM (6799 m³/hr)
View Details