HVSB2108AY -- BERNER AIR CURTAINS
Raymond Handling Consultants, L.C.
BERNER AIR CURTAINS
HVSB2108AY
Description
BERNER AIR CURTAINS
-
Raymond Handling Consultants, L.C.
Description
BERNER AIR CURTAINS
Technical Specifications
|
Product Category
|
Air Curtains |
|
Product Number
|
HVSB2108AY |
|
Product Name
|
BERNER AIR CURTAINS |
|
Curtain Width
|
111 inch (2819 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Raymond Handling Consultants, L.C.
Curtain Width
36 inch (914 mm)
Curtain Height
120 inch (3048 mm)
Air Volume
2550 SCFM (4334 m³/hr)
View Details
Features
Integral Heater; Mulitple Fan Speeds; Remote Control
Air Heater
Electric
Curtain Width
24 to 71 inch (610 to 1803 mm)
View Details
Berner International Corporation
Features
Air Filter (optional feature); Integral Heater
Air Heater
None (optional feature); Electric (optional feature); Steam (optional feature); Hot Water (optional feature); Gas (optional feature)
Curtain Width
36 to 192 inch (914 to 4877 mm)
View Details