HVSB2096AZ -- BERNER AIR CURTAINS
Raymond Handling Consultants, L.C.
BERNER AIR CURTAINS
HVSB2096AZ
Description
BERNER AIR CURTAINS
-
Raymond Handling Consultants, L.C.
Description
BERNER AIR CURTAINS
Technical Specifications
|
Product Category
|
Air Curtains |
|
Product Number
|
HVSB2096AZ |
|
Product Name
|
BERNER AIR CURTAINS |
|
Curtain Width
|
102 inch (2591 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Raymond Handling Consultants, L.C.
Curtain Width
1728 inch (43891 mm)
Curtain Height
192 inch (4877 mm)
Air Volume
14400 SCFM (24476 m³/hr)
View Details
Features
Integral Heater; Mulitple Fan Speeds; Remote Control
Air Heater
Electric
Curtain Width
24 to 71 inch (610 to 1803 mm)
View Details