HVSA3144AA -- BERNER AIR CURTAINS
Raymond Handling Consultants, L.C.
BERNER AIR CURTAINS
HVSA3144AA
Description
BERNER AIR CURTAINS
-
Raymond Handling Consultants, L.C.
Description
BERNER AIR CURTAINS
Technical Specifications
|
Product Category
|
Air Curtains |
|
Product Number
|
HVSA3144AA |
|
Product Name
|
BERNER AIR CURTAINS |
|
Curtain Width
|
147 inch (3734 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Raymond Handling Consultants, L.C.
Curtain Width
102 inch (2591 mm)
Curtain Height
15 inch (381 mm)
Air Volume
10866 SCFM (18469 m³/hr)
View Details
Features
Integral Heater; Mulitple Fan Speeds; Remote Control
Air Heater
Electric
Curtain Width
24 to 71 inch (610 to 1803 mm)
View Details
Features
Air Filter
Air Heater
Electric
Curtain Width
38.31 inch (973 mm)
View Details