HVSA2084AA -- BERNER AIR CURTAINS
Raymond Handling Consultants, L.C.
BERNER AIR CURTAINS
HVSA2084AA
Description
BERNER AIR CURTAINS
-
Raymond Handling Consultants, L.C.
Description
BERNER AIR CURTAINS
Technical Specifications
|
Product Category
|
Air Curtains |
|
Product Number
|
HVSA2084AA |
|
Product Name
|
BERNER AIR CURTAINS |
|
Curtain Width
|
87 inch (2210 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Raymond Handling Consultants, L.C.
Curtain Width
36.01 inch (915 mm)
Curtain Height
8.5 inch (216 mm)
Air Volume
1465 SCFM (2490 m³/hr)
View Details
Features
Integral Heater; Mulitple Fan Speeds; Remote Control
Air Heater
Electric
Curtain Width
24 to 71 inch (610 to 1803 mm)
View Details
Features
Air Filter
Air Heater
Electric
Curtain Width
38.31 inch (973 mm)
View Details