HVSA2072AJ -- BERNER AIR CURTAINS
Raymond Handling Consultants, L.C.
BERNER AIR CURTAINS
HVSA2072AJ
Description
BERNER AIR CURTAINS
-
Raymond Handling Consultants, L.C.
Description
BERNER AIR CURTAINS
Technical Specifications
|
Product Category
|
Air Curtains |
|
Product Number
|
HVSA2072AJ |
|
Product Name
|
BERNER AIR CURTAINS |
|
Curtain Width
|
75 inch (1905 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Raymond Handling Consultants, L.C.
Curtain Width
120 inch (3048 mm)
Curtain Height
120 inch (3048 mm)
Air Volume
7650 SCFM (13003 m³/hr)
View Details
Features
Integral Heater; Mulitple Fan Speeds; Remote Control
Air Heater
Electric
Curtain Width
24 to 71 inch (610 to 1803 mm)
View Details
Features
Air Filter
Air Heater
Electric
Curtain Width
38.31 inch (973 mm)
View Details