Raymond Handling Consultants, L.C. 21" DEEP TOP STEP - (24" W. STEP) HSPL-9P

Description
STOCK PICKING LADDERS
Description
STOCK PICKING LADDERS

Suppliers

Company
Product
Description
Supplier Links
21
Lakeland, FL, USA
21" DEEP TOP STEP - (24" W. STEP)
HSPL-9P
21" DEEP TOP STEP - (24" W. STEP) HSPL-9P
STOCK PICKING LADDERS

STOCK PICKING LADDERS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HSPL-9P
Product Name 21" DEEP TOP STEP - (24" W. STEP)
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 8332850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 3.48 ft (10.6 dm)
View Details
Heavy-Duty Folding Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 375 lbs (170 kg)
View Details
24
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 8.58 ft (26.16 dm)
View Details
12' Fiberglass Stepladder 300 lbs. Load Capacity - DXL3010-12 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details