HSPL-8P -- 21" DEEP TOP STEP - (24" W. STEP)
Raymond Handling Consultants, L.C.
21" DEEP TOP STEP - (24" W. STEP)
HSPL-8P
Description
STOCK PICKING LADDERS
-
Raymond Handling Consultants, L.C.
Description
STOCK PICKING LADDERS
Suppliers
21" DEEP TOP STEP - (24" W. STEP)
HSPL-8P
Supplier's Site
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
HSPL-8P |
|
Product Name
|
21" DEEP TOP STEP - (24" W. STEP) |
|
Ladder Type
|
Rolling Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Ladder Type
Step Ladder
Material
Aluminum
Weight Capacity
331 to 386 lbs (150 to 175 kg)
View Details
Raymond Handling Consultants, L.C.
Ladder Type
Rolling Ladder
Height
11.92 ft (36.32 dm)
View Details
Ladder Type
Fixed / Wall Mounted Ladder; Single Section Ladder
Material
Steel
View Details