HSPL-8-NXSU -- 21" DEEP TOP STEP - NARROW (16"W. STEP)
Raymond Handling Consultants, L.C.
21" DEEP TOP STEP - NARROW (16"W. STEP)
HSPL-8-NXSU
Description
STOCK PICKING LADDERS
-
Raymond Handling Consultants, L.C.
Description
STOCK PICKING LADDERS
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
HSPL-8-NXSU |
|
Product Name
|
21" DEEP TOP STEP - NARROW (16"W. STEP) |
|
Ladder Type
|
Rolling Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Ladder Type
Step Ladder
Material
Aluminum
Height
3.41 ft (10.4 dm)
View Details
Scientific Dust Collectors
Ladder Type
Fixed / Wall Mounted Ladder; Single Section Ladder; Caged Ladder
Height
? to 30 ft (? to 91.44 dm)
View Details
Ladder Type
Step Ladder
Material
Steel
Weight Capacity
225 lbs (102 kg)
View Details
Ladder Type
Fixed / Wall Mounted Ladder; Single Section Ladder
Material
Steel
View Details