HSPL-11X -- 21" DEEP TOP STEP - (24" W. STEP)
Raymond Handling Consultants, L.C.
21" DEEP TOP STEP - (24" W. STEP)
HSPL-11X
Description
STOCK PICKING LADDERS
-
Raymond Handling Consultants, L.C.
Description
STOCK PICKING LADDERS
Suppliers
21" DEEP TOP STEP - (24" W. STEP)
HSPL-11X
Supplier's Site
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
HSPL-11X |
|
Product Name
|
21" DEEP TOP STEP - (24" W. STEP) |
|
Ladder Type
|
Rolling Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Raymond Handling Consultants, L.C.
Ladder Type
Rolling Ladder
Height
6.92 ft (21.08 dm)
View Details
Miller Fall Protection / Honeywell
Ladder Type
Ladder System
View Details
DEWALT Industrial Tool Co.
Ladder Type
Extension Ladder
Material
Fiberglass
Weight Capacity
300 lbs (136 kg)
View Details